Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ] Product Length : 58 MM [2.28 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : AS31071, AS31061, AS31011, AS31001
Operation/Applicatio
n Compatible With Connector Shell Size : 16, 16S
Other TE Connector Interface Code : 58
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ] Product Length : 58 MM [2.28 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : AS31071, AS31061, AS31011, AS31001
Operation/Applicatio
n Compatible With Connector Shell Size : 16, 16S
Other TE Connector Interface Code : 58
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ] Product Length : 58 MM [2.28 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : AS31071, AS31061, AS31011, AS31001
Operation/Applicatio
n Compatible With Connector Shell Size : 16, 16S
Other TE Connector Interface Code : 58
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
Primary Product Color : Olive Drab
Primary Product Material : Aluminum
Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions
Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ]
Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ]
Product Length : 58 MM [2.28 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : AS31071, AS31061, AS31011, AS31001
Operation/Application
Compatible With Connector Shell Size : 16, 16S
Other
TE Connector Interface Code : 58
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR04AI
Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]