TE Connectivity Hand Crimping Tools 91565-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91565-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91565-1
Hand Crimping Tools 91565-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A30052-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30052-ND
Crimpers, Applicators, Presses A30052-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Ratchet, 28-24Awg Rohs Compliant Amp Te Connectivity - 70AH0769 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 28-24Awg Rohs Compliant Amp Te Connectivity
70AH0769
Crimp Tool, Ratchet, 28-24Awg Rohs Compliant Amp Te Connectivity 70AH0769
CRIMP TOOL, RATCHET, 28-24AWG ROHS COMPLIANT: NA

CRIMP TOOL, RATCHET, 28-24AWG ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91565-1 A30052-ND 70AH0769
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 28-24Awg Rohs Compliant Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579008-5 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Tools - 1-1803208-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details