TE Connectivity Hand Crimping Tools 91560-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91560-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91560-1
Hand Crimping Tools 91560-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A30055-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30055-ND
Crimpers, Applicators, Presses A30055-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tools - 1445611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
1445611
Crimp Tools 1445611
TE Connectivity 91560-1 Crimp Tool

TE Connectivity 91560-1 Crimp Tool

Supplier's Site
Crimp Tool, Dynamic Series D-3 2L Contacts; Crimp Tool Type Amp Te Connectivity - 16H9493 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Dynamic Series D-3 2L Contacts; Crimp Tool Type Amp Te Connectivity
16H9493
Crimp Tool, Dynamic Series D-3 2L Contacts; Crimp Tool Type Amp Te Connectivity 16H9493
CRIMP TOOL, DYNAMIC SERIES D-3 2L CONTACTS; Crimp Tool Type:Hand; For Use With:AMP 3800 Dynamic Series 28-14AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:16AWG to 14AWG RoHS Compliant: NA

CRIMP TOOL, DYNAMIC SERIES D-3 2L CONTACTS; Crimp Tool Type:Hand; For Use With:AMP 3800 Dynamic Series 28-14AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:16AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91560-1 A30055-ND 1445611 16H9493
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tools Crimp Tool, Dynamic Series D-3 2L Contacts; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579028-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1803212-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Portable Crimp Tools - 1059765-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details