TE Connectivity Hand Crimping Tools 91558-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91558-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91558-1
Hand Crimping Tools 91558-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A30054-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30054-ND
Crimpers, Applicators, Presses A30054-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Hand, 20-18Awg Terminal; Crimp Tool Type Amp Te Connectivity - 16H9492 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Hand, 20-18Awg Terminal; Crimp Tool Type Amp Te Connectivity
16H9492
Crimp Tool, Hand, 20-18Awg Terminal; Crimp Tool Type Amp Te Connectivity 16H9492
CRIMP TOOL, HAND, 20-18AWG TERMINAL; Crimp Tool Type:Hand; For Use With:TE DYNAMIC Series D-3 L Contacts; Product Range:Te Connectivity / Amp 915 RoHS Compliant: NA

CRIMP TOOL, HAND, 20-18AWG TERMINAL; Crimp Tool Type:Hand; For Use With:TE DYNAMIC Series D-3 L Contacts; Product Range:Te Connectivity / Amp 915 RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Hand, 20-18Awg Terminal; Crimp Tool Type Amp Te Connectivity - 44AC0148 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Hand, 20-18Awg Terminal; Crimp Tool Type Amp Te Connectivity
44AC0148
Crimp Tool, Hand, 20-18Awg Terminal; Crimp Tool Type Amp Te Connectivity 44AC0148
CRIMP TOOL, HAND, 20-18AWG TERMINAL; Crimp Tool Type:Hand; For Use With:AMP DYNAMIC Series D-3 L Contacts; Product Range:CERTI-CRIMP II Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

CRIMP TOOL, HAND, 20-18AWG TERMINAL; Crimp Tool Type:Hand; For Use With:AMP DYNAMIC Series D-3 L Contacts; Product Range:CERTI-CRIMP II Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91558-1 A30054-ND 16H9492
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Hand, 20-18Awg Terminal; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1060713-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details