TE Connectivity Hand Crimping Tools 91542-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91542-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91542-1
Hand Crimping Tools 91542-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Tools - 91542-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91542-1
Tools 91542-1
CERTICRIMP 2 SHAT SIZE 16 III+

CERTICRIMP 2 SHAT SIZE 16 III+

Buy Now
Crimpers, Applicators, Presses - A9941-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9941-ND
Crimpers, Applicators, Presses A9941-ND
Hand Crimper Tool Backplane and Circular Contacts

Hand Crimper Tool Backplane and Circular Contacts

Buy Now Datasheet
Crimp Tool; Crimp Tool Type Amp Te Connectivity - 29H4376 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Amp Te Connectivity
29H4376
Crimp Tool; Crimp Tool Type Amp Te Connectivity 29H4376
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:AMP 24-20AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Contacts ; Crimp Size:24AWG to 20AWG RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Hand; For Use With:AMP 24-20AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Contacts; Crimp Size:24AWG to 20AWG RoHS Compliant: NA

Supplier's Site Datasheet
CERTICRIMP 2 SHAT SIZE 16 III+ - 70089708 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERTICRIMP 2 SHAT SIZE 16 III+
70089708
CERTICRIMP 2 SHAT SIZE 16 III+ 70089708
CERTICRIMP 2 SHAT SIZE 16 III+

CERTICRIMP 2 SHAT SIZE 16 III+

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91542-1 91542-1 A9941-ND 29H4376 70089708
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses Crimp Tool; Crimp Tool Type Amp Te Connectivity CERTICRIMP 2 SHAT SIZE 16 III+
Application / Connector Type General Application Backplane and Circular Contacts Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1490019-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333000-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333000-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details