TE Connectivity Hand Crimping Tools 91541-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91541-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91541-1
Hand Crimping Tools 91541-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A99114-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A99114-ND
Crimpers, Applicators, Presses A99114-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools - 91541-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91541-1
Tools 91541-1
CERTICRIMP 2,SAHT MOD 4

CERTICRIMP 2,SAHT MOD 4

Buy Now
Crimp Tool; Crimp Tool Type Amp Te Connectivity - 61H7718 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Amp Te Connectivity
61H7718
Crimp Tool; Crimp Tool Type Amp Te Connectivity 61H7718
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:AMPMODU 32-27AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Contacts ; Crimp Size:32AWG to 27AWG RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:AMPMODU 32-27AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Contacts; Crimp Size:32AWG to 27AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91541-1 A99114-ND 91541-1 61H7718
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Crimp Tool; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1333281-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details