TE Connectivity Hand Crimping Tools 91536-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91536-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91536-1
Hand Crimping Tools 91536-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Electric, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Swedesboro, NJ, United States
Tools
91536-1
Tools 91536-1
CERTICRIMP 2,SAHT MINI UMNL

CERTICRIMP 2,SAHT MINI UMNL

Buy Now
Crimpers, Applicators, Presses - 91536-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
91536-1-ND
Crimpers, Applicators, Presses 91536-1-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools, Crimp; Crimp Tool Type Amp Te Connectivity - 16H9491 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Crimp; Crimp Tool Type Amp Te Connectivity
16H9491
Tools, Crimp; Crimp Tool Type Amp Te Connectivity 16H9491
TOOLS, CRIMP; Crimp Tool Type:-; For Use With:Mini-Universal Mate-N-Lok Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:20AWG to 18AWG RoHS Compliant: NA

TOOLS, CRIMP; Crimp Tool Type:-; For Use With:Mini-Universal Mate-N-Lok Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:20AWG to 18AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91536-1 91536-1 91536-1-ND 16H9491
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses Tools, Crimp; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633079-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1722337-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333000-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details