TE Connectivity Hand Crimping Tools 91535-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91535-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91535-1
Hand Crimping Tools 91535-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 91535-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
91535-1-ND
Crimpers, Applicators, Presses 91535-1-ND
Hand Crimper Tool Card Edge Contacts

Hand Crimper Tool Card Edge Contacts

Buy Now Datasheet
Crimp Tool, Miniature Rectangular Contacts; Crimp Tool Type Amp Te Connectivity - 93C9809 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Miniature Rectangular Contacts; Crimp Tool Type Amp Te Connectivity
93C9809
Crimp Tool, Miniature Rectangular Contacts; Crimp Tool Type Amp Te Connectivity 93C9809
CRIMP TOOL, MINIATURE RECTANGULAR CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP TWIN Leaf 24-20AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:26AWG to 18AWG RoHS Compliant: NA

CRIMP TOOL, MINIATURE RECTANGULAR CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP TWIN Leaf 24-20AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:26AWG to 18AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91535-1 91535-1-ND 93C9809
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Miniature Rectangular Contacts; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Card Edge Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1762943-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-9 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details