TE Connectivity Hand Crimping Tools 91533-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91533-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91533-1
Hand Crimping Tools 91533-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Tools - 91533-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91533-1
Tools 91533-1
CERTICRIMP 2,SAHT LOCK CLIP

CERTICRIMP 2,SAHT LOCK CLIP

Buy Now
Crimpers, Applicators, Presses - A30043-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30043-ND
Crimpers, Applicators, Presses A30043-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool; Crimp Tool Type Amp Te Connectivity - 61H4006 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Amp Te Connectivity
61H4006
Crimp Tool; Crimp Tool Type Amp Te Connectivity 61H4006
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:AMPMODU 26-22AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Contacts ; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:AMPMODU 26-22AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Contacts; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91533-1 91533-1 A30043-ND 61H4006
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses Crimp Tool; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803125-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1579001-2 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Insertion & Extraction Tools - 1-1579008-8 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
TE Connectivity
Specs
Tool Type Crimper
View Details