TE Connectivity Hand Crimping Tools 91531-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91531-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91531-1
Hand Crimping Tools 91531-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A30575-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30575-ND
Crimpers, Applicators, Presses A30575-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Hand Crimp Tool, 26-22Awg Contact; Crimp Tool Type Amp Te Connectivity - 92C8650 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 26-22Awg Contact; Crimp Tool Type Amp Te Connectivity
92C8650
Hand Crimp Tool, 26-22Awg Contact; Crimp Tool Type Amp Te Connectivity 92C8650
HAND CRIMP TOOL, 26-22AWG CONTACT; Crimp Tool Type:Hand; For Use With:AMP TANDEM SPRING 26-22AWG Contacts; Product Range:Te Connectivity / Amp 915 RoHS Compliant: NA

HAND CRIMP TOOL, 26-22AWG CONTACT; Crimp Tool Type:Hand; For Use With:AMP TANDEM SPRING 26-22AWG Contacts; Product Range:Te Connectivity / Amp 915 RoHS Compliant: NA

Supplier's Site Datasheet
TOOL, CERTICRIMP 2, 26-22 AWG - 70089697 - Allied Electronics, Inc.
Fort Worth, TX, USA
TOOL, CERTICRIMP 2, 26-22 AWG
70089697
TOOL, CERTICRIMP 2, 26-22 AWG 70089697
Note : pin assembly only. Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy

Note : pin assembly only.

  • Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91531-1 A30575-ND 92C8650 70089697
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, 26-22Awg Contact; Crimp Tool Type Amp Te Connectivity TOOL, CERTICRIMP 2, 26-22 AWG
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1424909-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803199-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1055824-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
TE Connectivity
Specs
Tool Type Crimper
View Details