TE Connectivity Hand Crimping Tools 91526-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91526-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91526-1
Hand Crimping Tools 91526-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9938-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9938-ND
Crimpers, Applicators, Presses A9938-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools - 91526-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91526-1
Tools 91526-1
CERTICRIMP 2,SAHT MR

CERTICRIMP 2,SAHT MR

Buy Now
Tools, Insertion; Crimp Tool Type Amp Te Connectivity - 03H3301 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Insertion; Crimp Tool Type Amp Te Connectivity
03H3301
Tools, Insertion; Crimp Tool Type Amp Te Connectivity 03H3301
TOOLS, INSERTION; Crimp Tool Type:Hand; For Use With:AMP 26-18AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

TOOLS, INSERTION; Crimp Tool Type:Hand; For Use With:AMP 26-18AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Ratchet, 26-18Awg Rohs Compliant Amp Te Connectivity - 70AH7911 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 26-18Awg Rohs Compliant Amp Te Connectivity
70AH7911
Crimp Tool, Ratchet, 26-18Awg Rohs Compliant Amp Te Connectivity 70AH7911
CRIMP TOOL, RATCHET, 26-18AWG ROHS COMPLIANT: NA

CRIMP TOOL, RATCHET, 26-18AWG ROHS COMPLIANT: NA

Supplier's Site
CERTICRIMP 2, SAHT MR - 70089699 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERTICRIMP 2, SAHT MR
70089699
CERTICRIMP 2, SAHT MR 70089699
CERTICRIMP 2, SAHT MR

CERTICRIMP 2, SAHT MR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91526-1 A9938-ND 91526-1 03H3301 70AH7911 70089699
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Tools, Insertion; Crimp Tool Type Amp Te Connectivity Crimp Tool, Ratchet, 26-18Awg Rohs Compliant Amp Te Connectivity CERTICRIMP 2, SAHT MR
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803457-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details