TE Connectivity Hand Crimping Tools 91525-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91525-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91525-1
Hand Crimping Tools 91525-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9806-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9806-ND
Crimpers, Applicators, Presses A9806-ND
Hand Crimper Tool Circular and D-Sub Contacts

Hand Crimper Tool Circular and D-Sub Contacts

Buy Now Datasheet
Hand Crimp Tool, 26-22Awg Amplmte Hd-20; Crimp Tool Type Amp Te Connectivity - 86W0021 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 26-22Awg Amplmte Hd-20; Crimp Tool Type Amp Te Connectivity
86W0021
Hand Crimp Tool, 26-22Awg Amplmte Hd-20; Crimp Tool Type Amp Te Connectivity 86W0021
HAND CRIMP TOOL, 26-22AWG AMPLMTE HD-20; Crimp Tool Type:Hand; For Use With:AMPLIMITE HDP-20 26-22AWG D Sub Contacts; Product Range:Te Connectivity / Amp 915 RoHS Compliant: NA

HAND CRIMP TOOL, 26-22AWG AMPLMTE HD-20; Crimp Tool Type:Hand; For Use With:AMPLIMITE HDP-20 26-22AWG D Sub Contacts; Product Range:Te Connectivity / Amp 915 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91525-1 A9806-ND 86W0021
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, 26-22Awg Amplmte Hd-20; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application D-Sub; Circular and D-Sub Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803108-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1105852-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803017-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1213077-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details