TE Connectivity Hand Crimping Tools 91523-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91523-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91523-1
Hand Crimping Tools 91523-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9839-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9839-ND
Crimpers, Applicators, Presses A9839-ND
Hand Crimper Tool Backplane and Circular Contacts

Hand Crimper Tool Backplane and Circular Contacts

Buy Now Datasheet
Tools - 91523-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91523-1
Tools 91523-1
CERTICRIMP 2,SAHT III+

CERTICRIMP 2,SAHT III+

Buy Now
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity - 85C0748 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
85C0748
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity 85C0748
TOOLS, HAND CRIMP; Crimp Tool Type:Hand; For Use With:AMP 24-16AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:24AWG to 16AWG RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Hand; For Use With:AMP 24-16AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:24AWG to 16AWG RoHS Compliant: NA

Supplier's Site
TOOL, CERTICRIMP 2, USE WITH CPC CONNECTORS AND MULTI-MATE CONTACTS - 70089691 - Allied Electronics, Inc.
Fort Worth, TX, USA
TOOL, CERTICRIMP 2, USE WITH CPC CONNECTORS AND MULTI-MATE CONTACTS
70089691
TOOL, CERTICRIMP 2, USE WITH CPC CONNECTORS AND MULTI-MATE CONTACTS 70089691
TOOL, CERTICRIMP 2, USE WITH CPC CONNECTORS AND MULTI-MATE CONTACTS

TOOL, CERTICRIMP 2, USE WITH CPC CONNECTORS AND MULTI-MATE CONTACTS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91523-1 A9839-ND 91523-1 85C0748 70089691
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity TOOL, CERTICRIMP 2, USE WITH CPC CONNECTORS AND MULTI-MATE CONTACTS
Application / Connector Type General Application Backplane and Circular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633961-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1803224-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details