TE Connectivity Hand Crimping Tools 91522-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91522-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91522-1
Hand Crimping Tools 91522-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Tools - 91522-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91522-1
Tools 91522-1
CERTICRIMP 2,SAHT MINI UMNL

CERTICRIMP 2,SAHT MINI UMNL

Buy Now
Crimpers, Applicators, Presses - A9916-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9916-ND
Crimpers, Applicators, Presses A9916-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity - 72C5752 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
72C5752
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity 72C5752
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP 22-18AWG Contacts; Product Range:CERTI-CRIMP II, Te Connectivity / Amp 915; Crimp Size:22AWG to 20AWG; Crimp Tool:Hand Held Crimp Tool RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP 22-18AWG Contacts; Product Range:CERTI-CRIMP II, Te Connectivity / Amp 915; Crimp Size:22AWG to 20AWG; Crimp Tool:Hand Held Crimp Tool RoHS Compliant: NA

Supplier's Site Datasheet
Hand Tool, Ratchet, 22-18Awg Contact; Crimp Tool Type Amp Te Connectivity - 44AC0147 - Newark, An Avnet Company
Chicago, IL, United States
Hand Tool, Ratchet, 22-18Awg Contact; Crimp Tool Type Amp Te Connectivity
44AC0147
Hand Tool, Ratchet, 22-18Awg Contact; Crimp Tool Type Amp Te Connectivity 44AC0147
HAND TOOL, RATCHET, 22-18AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP CERTI-CRIMP II 770903, 770987, 770904 & 770988 Series 22-18 AWG Contacts; Product Range:CERTI-CRIMP II Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

HAND TOOL, RATCHET, 22-18AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP CERTI-CRIMP II 770903, 770987, 770904 & 770988 Series 22-18 AWG Contacts; Product Range:CERTI-CRIMP II Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site
CERTICRIMP 2,SAHT MINI UMNL - 70089710 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERTICRIMP 2,SAHT MINI UMNL
70089710
CERTICRIMP 2,SAHT MINI UMNL 70089710
CERTICRIMP 2,SAHT MINI UMNL

CERTICRIMP 2,SAHT MINI UMNL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91522-1 91522-1 A9916-ND 72C5752 70089710
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity CERTICRIMP 2,SAHT MINI UMNL
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1333281-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1355149-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers