TE Connectivity Hand Crimping Tools 91521-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91521-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91521-1
Hand Crimping Tools 91521-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Tools - 91521-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91521-1
Tools 91521-1
CERTICRIMP 2,SAHT TYPE III+

CERTICRIMP 2,SAHT TYPE III+

Buy Now
Crimpers, Applicators, Presses - A9009-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9009-ND
Crimpers, Applicators, Presses A9009-ND
Hand Crimper Tool Backplane and Circular Contacts

Hand Crimper Tool Backplane and Circular Contacts

Buy Now Datasheet
CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG - 70089694 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG
70089694
CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG 70089694
CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG

CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG

Supplier's Site
Tools, Ratchet Crimp; Crimp Tool Type Amp Te Connectivity - 89C0346 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Ratchet Crimp; Crimp Tool Type Amp Te Connectivity
89C0346
Tools, Ratchet Crimp; Crimp Tool Type Amp Te Connectivity 89C0346
TOOLS, RATCHET CRIMP; Crimp Tool Type:Hand; For Use With:AMP Type III 18-14AWG Circular Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Connecto rs; Crimp Size:18AWG to 14AWG RoHS Compliant: NA

TOOLS, RATCHET CRIMP; Crimp Tool Type:Hand; For Use With:AMP Type III 18-14AWG Circular Contacts; Product Range:Te Connectivity / Amp 915; Crimp Application:Connectors; Crimp Size:18AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91521-1 91521-1 A9009-ND 70089694 89C0346
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG Tools, Ratchet Crimp; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Backplane and Circular Contacts General Application Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1583690-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633510-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1552164-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details