TE Connectivity Hand Crimping Tools 91520-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91520-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91520-1
Hand Crimping Tools 91520-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 91520-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
91520-1-ND
Crimpers, Applicators, Presses 91520-1-ND
Hand Crimper Tool D-Sub Contacts

Hand Crimper Tool D-Sub Contacts

Buy Now Datasheet
TOOL, CERTICRIMP 2, HD 22 - 70089698 - Allied Electronics, Inc.
Fort Worth, TX, USA
TOOL, CERTICRIMP 2, HD 22
70089698
TOOL, CERTICRIMP 2, HD 22 70089698
TOOL, CERTICRIMP 2, HD 22

TOOL, CERTICRIMP 2, HD 22

Supplier's Site
Crimp Tool, Amplimite Hd-22 Contact; Crimp Tool Type Amp Te Connectivity - 16H9490 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Amplimite Hd-22 Contact; Crimp Tool Type Amp Te Connectivity
16H9490
Crimp Tool, Amplimite Hd-22 Contact; Crimp Tool Type Amp Te Connectivity 16H9490
CRIMP TOOL, AMPLIMITE HD-22 CONTACT; Crimp Tool Type:Hand; For Use With:AMPLIMITE HDP-22 28-22AWG Snap-In Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:28AWG to 22AWG RoHS Compliant: NA

CRIMP TOOL, AMPLIMITE HD-22 CONTACT; Crimp Tool Type:Hand; For Use With:AMPLIMITE HDP-22 28-22AWG Snap-In Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:28AWG to 22AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91520-1 91520-1-ND 70089698 16H9490
Product Name Hand Crimping Tools Crimpers, Applicators, Presses TOOL, CERTICRIMP 2, HD 22 Crimp Tool, Amplimite Hd-22 Contact; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application D-Sub; D-Sub Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707830-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details