TE Connectivity Hand Crimping Tools 91519-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91519-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91519-1
Hand Crimping Tools 91519-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Tools - 91519-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91519-1
Tools 91519-1
CERTICRIMP 2,SAHT TYPE III+

CERTICRIMP 2,SAHT TYPE III+

Buy Now
Crimpers, Applicators, Presses - A31204-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A31204-ND
Crimpers, Applicators, Presses A31204-ND
Hand Crimper Tool Backplane and Circular Contacts

Hand Crimper Tool Backplane and Circular Contacts

Buy Now Datasheet
Tools, Ratchet Crimp, Tyco Type Iii Contact; Crimp Tool Type Amp Te Connectivity - 89C0342 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Ratchet Crimp, Tyco Type Iii Contact; Crimp Tool Type Amp Te Connectivity
89C0342
Tools, Ratchet Crimp, Tyco Type Iii Contact; Crimp Tool Type Amp Te Connectivity 89C0342
TOOLS, RATCHET CRIMP, TYCO TYPE III CONTACT; Crimp Tool Type:Hand; For Use With:AMP Type III 18-14AWG Circular Contacts; Product Range:-; Crimp Size:18AWG to 14AWG RoHS Compliant: Yes

TOOLS, RATCHET CRIMP, TYCO TYPE III CONTACT; Crimp Tool Type:Hand; For Use With:AMP Type III 18-14AWG Circular Contacts; Product Range:-; Crimp Size:18AWG to 14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Tool, 0.8-2.1Mm; Crimp Tool Type Amp Te Connectivity - 84R4533 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, 0.8-2.1Mm; Crimp Tool Type Amp Te Connectivity
84R4533
Crimp Tool, 0.8-2.1Mm; Crimp Tool Type Amp Te Connectivity 84R4533
CRIMP TOOL, 0.8-2.1MM; Crimp Tool Type:Ratchet; For Use With:AMP Type III 18-14AWG Circular Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018); Crimp Application:14AWG to 18AWG Terminals; Wire Area Size Max:2.1mm2; Wire Area Size RoHS Compliant: Yes

CRIMP TOOL, 0.8-2.1MM; Crimp Tool Type:Ratchet; For Use With:AMP Type III 18-14AWG Circular Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018); Crimp Application:14AWG to 18AWG Terminals; Wire Area Size Max:2.1mm2; Wire Area Size RoHS Compliant: Yes

Supplier's Site Datasheet
CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG - 70089695 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG
70089695
CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG 70089695
CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG

CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91519-1 91519-1 A31204-ND 89C0342 84R4533 70089695
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses Tools, Ratchet Crimp, Tyco Type Iii Contact; Crimp Tool Type Amp Te Connectivity Crimp Tool, 0.8-2.1Mm; Crimp Tool Type Amp Te Connectivity CRIMPING TOOL FOR CPC CONNECTORS FOR 18-14 AWG
Application / Connector Type General Application Backplane and Circular Contacts 14AWG to 18AWG Terminals General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1490019-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details