TE Connectivity Hand Crimping Tools 91518-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91518-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91518-1
Hand Crimping Tools 91518-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Electric, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A29087-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A29087-ND
Crimpers, Applicators, Presses A29087-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Hand Crimp Tool, Certicrimp 2, Ampmodu Contacts; Crimp Tool Type Amp Te Connectivity - 81C9471 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, Certicrimp 2, Ampmodu Contacts; Crimp Tool Type Amp Te Connectivity
81C9471
Hand Crimp Tool, Certicrimp 2, Ampmodu Contacts; Crimp Tool Type Amp Te Connectivity 81C9471
HAND CRIMP TOOL, CERTICRIMP 2, AMPMODU CONTACTS; Crimp Tool Type:Hand; For Use With:AMP AMPMODU Series 32-22 AWG Short Point Contact; Product Range:CERTI-CRIMP II Series; Crimp Application:Contacts RoHS Compliant: NA

HAND CRIMP TOOL, CERTICRIMP 2, AMPMODU CONTACTS; Crimp Tool Type:Hand; For Use With:AMP AMPMODU Series 32-22 AWG Short Point Contact; Product Range:CERTI-CRIMP II Series; Crimp Application:Contacts RoHS Compliant: NA

Supplier's Site Datasheet
CERTICRIMP 2,SAHT SHORT PT 22-26, 28-32AWG (RECEPTACLES ONLY) - 70089702 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERTICRIMP 2,SAHT SHORT PT 22-26, 28-32AWG (RECEPTACLES ONLY)
70089702
CERTICRIMP 2,SAHT SHORT PT 22-26, 28-32AWG (RECEPTACLES ONLY) 70089702
Note : pin assembly only. Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy

Note : pin assembly only.

  • Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91518-1 A29087-ND 81C9471 70089702
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, Certicrimp 2, Ampmodu Contacts; Crimp Tool Type Amp Te Connectivity CERTICRIMP 2,SAHT SHORT PT 22-26, 28-32AWG (RECEPTACLES ONLY)
Application / Connector Type General Application Rectangular Contacts Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1490019-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1060713-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details