TE Connectivity Hand Crimping Tools 91517-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91517-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91517-1
Hand Crimping Tools 91517-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9903-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9903-ND
Crimpers, Applicators, Presses A9903-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Swedesboro, NJ, United States
Tools
91517-1
Tools 91517-1
CERTICRIMP 2,SAHT MOD 4

CERTICRIMP 2,SAHT MOD 4

Buy Now
Tools, Crimp; Crimp Tool Type Amp Te Connectivity - 79C3836 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Crimp; Crimp Tool Type Amp Te Connectivity
79C3836
Tools, Crimp; Crimp Tool Type Amp Te Connectivity 79C3836
TOOLS, CRIMP; Crimp Tool Type:Ratchet; For Use With:AMPMODU MOD IV 26-22AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

TOOLS, CRIMP; Crimp Tool Type:Ratchet; For Use With:AMPMODU MOD IV 26-22AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

Supplier's Site Datasheet
TOOL, CERTICRIMP 2, 26-22AWG - 70089696 - Allied Electronics, Inc.
Fort Worth, TX, USA
TOOL, CERTICRIMP 2, 26-22AWG
70089696
TOOL, CERTICRIMP 2, 26-22AWG 70089696
6 Types of Plating: 1. 30 Gold Duplex 2. 15 Gold Duplex 3. 30 Sel. Gold/Nickel A 4. 15 Gold Select/Nickel 5. Br. Tin-Lead/Nickel A 6. Br. Tin-Lead/Nickel B

6 Types of Plating:
1. 30 Gold Duplex
2. 15 Gold Duplex
3. 30 Sel. Gold/Nickel A
4. 15 Gold Select/Nickel
5. Br. Tin-Lead/Nickel A
6. Br. Tin-Lead/Nickel B

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91517-1 A9903-ND 91517-1 79C3836 70089696
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Tools, Crimp; Crimp Tool Type Amp Te Connectivity TOOL, CERTICRIMP 2, 26-22AWG
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707664-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details