TE Connectivity Hand Crimping Tools 91516-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91516-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91516-1
Hand Crimping Tools 91516-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Swedesboro, NJ, United States
Tools
91516-1
Tools 91516-1
CERTICRIMP 2,SAHT MOD 4

CERTICRIMP 2,SAHT MOD 4

Buy Now
Crimpers, Applicators, Presses - A9840-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9840-ND
Crimpers, Applicators, Presses A9840-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
AMP;CRIMP TOOL(MOD IV CONTACT);24-20AWG - 70089813 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;CRIMP TOOL(MOD IV CONTACT);24-20AWG
70089813
AMP;CRIMP TOOL(MOD IV CONTACT);24-20AWG 70089813
6 Types of Plating: 1. 30 Gold Duplex 2. 15 Gold Duplex 3. 30 Sel. Gold/Nickel A 4. 15 Gold Select/Nickel 5. Br. Tin-Lead/Nickel A 6. Br. Tin-Lead/Nickel B

6 Types of Plating:
1. 30 Gold Duplex
2. 15 Gold Duplex
3. 30 Sel. Gold/Nickel A
4. 15 Gold Select/Nickel
5. Br. Tin-Lead/Nickel A
6. Br. Tin-Lead/Nickel B

Supplier's Site
Tool, Hand Crimp, Ampmodu Module Iv Contacts; Crimp Tool Type Amp Te Connectivity - 83C8147 - Newark, An Avnet Company
Chicago, IL, United States
Tool, Hand Crimp, Ampmodu Module Iv Contacts; Crimp Tool Type Amp Te Connectivity
83C8147
Tool, Hand Crimp, Ampmodu Module Iv Contacts; Crimp Tool Type Amp Te Connectivity 83C8147
TOOL, HAND CRIMP, AMPMODU MODULE IV CONTACTS; Crimp Tool Type:Hand; For Use With:AMPMODU MOD IV 20-30AWG Contacts; Product Range:-; Crimp Size:24AWG to 20AWG; Crimp Tool:CERTI-CRIMP II RoHS Compliant: NA

TOOL, HAND CRIMP, AMPMODU MODULE IV CONTACTS; Crimp Tool Type:Hand; For Use With:AMPMODU MOD IV 20-30AWG Contacts; Product Range:-; Crimp Size:24AWG to 20AWG; Crimp Tool:CERTI-CRIMP II RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91516-1 91516-1 A9840-ND 70089813 83C8147
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses AMP;CRIMP TOOL(MOD IV CONTACT);24-20AWG Tool, Hand Crimp, Ampmodu Module Iv Contacts; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633079-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762325-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details