TE Connectivity Hand Crimping Tools 91515-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91515-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91515-1
Hand Crimping Tools 91515-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9951-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9951-ND
Crimpers, Applicators, Presses A9951-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS - 70089692 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS
70089692
CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS 70089692
CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS

CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS

Supplier's Site
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity - 85C3173 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
85C3173
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity 85C3173
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 30-22AWG Contacts; Product Range:-; Crimp Size:30AWG to 20AWG RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 30-22AWG Contacts; Product Range:-; Crimp Size:30AWG to 20AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91515-1 A9951-ND 70089692 85C3173
Product Name Hand Crimping Tools Crimpers, Applicators, Presses CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803221-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803018-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707664-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1463696-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details