TE Connectivity Hand Crimping Tools 91506-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91506-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91506-1
Hand Crimping Tools 91506-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9946-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9946-ND
Crimpers, Applicators, Presses A9946-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
CERTICRIMP 2,SAHT UMNL16-14 - 70089709 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERTICRIMP 2,SAHT UMNL16-14
70089709
CERTICRIMP 2,SAHT UMNL16-14 70089709
CERTICRIMP 2,SAHT UMNL16-14

CERTICRIMP 2,SAHT UMNL16-14

Supplier's Site
Tools, Crimp; Crimp Tool Type Amp Te Connectivity - 73C7873 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Crimp; Crimp Tool Type Amp Te Connectivity
73C7873
Tools, Crimp; Crimp Tool Type Amp Te Connectivity 73C7873
TOOLS, CRIMP; Crimp Tool Type:Hand; For Use With:AMP Universal MATE-N-LOK 16-14AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:16AWG to 14AWG RoHS Compliant: NA

TOOLS, CRIMP; Crimp Tool Type:Hand; For Use With:AMP Universal MATE-N-LOK 16-14AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:16AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91506-1 A9946-ND 70089709 73C7873
Product Name Hand Crimping Tools Crimpers, Applicators, Presses CERTICRIMP 2,SAHT UMNL16-14 Tools, Crimp; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707001-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-7 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1803223-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803396-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details