TE Connectivity Hand Crimping Tools 91504-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91504-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91504-1
Hand Crimping Tools 91504-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Tools - 91504-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91504-1
Tools 91504-1
CERTICRIMP 2,SAHT CMNL 20-14

CERTICRIMP 2,SAHT CMNL 20-14

Buy Now
Crimpers, Applicators, Presses - A9908-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9908-ND
Crimpers, Applicators, Presses A9908-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
CERTICRIMP 2,SAHT CMNL 20-14 - 70089832 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERTICRIMP 2,SAHT CMNL 20-14
70089832
CERTICRIMP 2,SAHT CMNL 20-14 70089832
CERTICRIMP 2,SAHT CMNL 20-14

CERTICRIMP 2,SAHT CMNL 20-14

Supplier's Site
Tools, Ratchet Crimp, Mate N Lok Contact; Crimp Tool Type Amp Te Connectivity - 73C4440 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Ratchet Crimp, Mate N Lok Contact; Crimp Tool Type Amp Te Connectivity
73C4440
Tools, Ratchet Crimp, Mate N Lok Contact; Crimp Tool Type Amp Te Connectivity 73C4440
TOOLS, RATCHET CRIMP, MATE N LOK CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP MATE-N-Lock Connector 20-14AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

TOOLS, RATCHET CRIMP, MATE N LOK CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP MATE-N-Lock Connector 20-14AWG Contacts; Product Range:Te Connectivity / Amp 915; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet
Ratchet Crimp Tool, 20-14Awg Contact Rohs Compliant Te Connectivity - 70AH7907 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet Crimp Tool, 20-14Awg Contact Rohs Compliant Te Connectivity
70AH7907
Ratchet Crimp Tool, 20-14Awg Contact Rohs Compliant Te Connectivity 70AH7907
RATCHET CRIMP TOOL, 20-14AWG CONTACT ROHS COMPLIANT: NA

RATCHET CRIMP TOOL, 20-14AWG CONTACT ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91504-1 91504-1 A9908-ND 70089832 73C4440 70AH7907
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses CERTICRIMP 2,SAHT CMNL 20-14 Tools, Ratchet Crimp, Mate N Lok Contact; Crimp Tool Type Amp Te Connectivity Ratchet Crimp Tool, 20-14Awg Contact Rohs Compliant Te Connectivity
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1752057-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details