TE Connectivity Hand Crimping Tools 91503-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91503-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91503-1
Hand Crimping Tools 91503-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A31205-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A31205-ND
Crimpers, Applicators, Presses A31205-ND
Hand Crimper Tool D-Sub Contacts

Hand Crimper Tool D-Sub Contacts

Buy Now Datasheet
CERTI-CRIMP TOOL FOR AMPLIMITE CONTACTSFOR 28-24 & 24-20AWG WIRE - 70089854 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERTI-CRIMP TOOL FOR AMPLIMITE CONTACTSFOR 28-24 & 24-20AWG WIRE
70089854
CERTI-CRIMP TOOL FOR AMPLIMITE CONTACTSFOR 28-24 & 24-20AWG WIRE 70089854
Considered by AMP to be the best crimp tool. Designed to exacting specifications. Long service life.

Considered by AMP to be the best crimp tool. Designed to exacting specifications. Long service life.

Supplier's Site
Crimp Tool, Amplimite Hd-20 Contacts; Crimp Tool Type Amp Te Connectivity - 72C5755 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Amplimite Hd-20 Contacts; Crimp Tool Type Amp Te Connectivity
72C5755
Crimp Tool, Amplimite Hd-20 Contacts; Crimp Tool Type Amp Te Connectivity 72C5755
CRIMP TOOL, AMPLIMITE HD-20 CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP 20-28AWG Contacts; Product Range:-; Crimp Size:28AWG to 24AWG RoHS Compliant: NA

CRIMP TOOL, AMPLIMITE HD-20 CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP 20-28AWG Contacts; Product Range:-; Crimp Size:28AWG to 24AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91503-1 A31205-ND 70089854 72C5755
Product Name Hand Crimping Tools Crimpers, Applicators, Presses CERTI-CRIMP TOOL FOR AMPLIMITE CONTACTSFOR 28-24 & 24-20AWG WIRE Crimp Tool, Amplimite Hd-20 Contacts; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application D-Sub; D-Sub Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1102855-3 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
4 suppliers
Tools - 1-1633712-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details