TE Connectivity Hand Crimping Tools 91502-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91502-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91502-1
Hand Crimping Tools 91502-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimp Tools - 4959681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
4959681
Crimp Tools 4959681
TE Connectivity 91502-1 Crimp Tool

TE Connectivity 91502-1 Crimp Tool

Supplier's Site
Crimpers, Applicators, Presses - A30313-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30313-ND
Crimpers, Applicators, Presses A30313-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Ratchet, 30-26Awg Contact; Crimp Tool Type Amp Te Connectivity - 25M6337 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 30-26Awg Contact; Crimp Tool Type Amp Te Connectivity
25M6337
Crimp Tool, Ratchet, 30-26Awg Contact; Crimp Tool Type Amp Te Connectivity 25M6337
CRIMP TOOL, RATCHET, 30-26AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Micro MATE-N-LOK Series 794611 & 794607 30-26 AWG Contacts; Product Range:CERTI-CRIMP II Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 30-26AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Micro MATE-N-LOK Series 794611 & 794607 30-26 AWG Contacts; Product Range:CERTI-CRIMP II Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91502-1 4959681 A30313-ND 25M6337
Product Name Hand Crimping Tools Crimp Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 30-26Awg Contact; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1673600-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633511-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details