TE Connectivity Hand Crimping Tools 91501-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91501-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91501-1
Hand Crimping Tools 91501-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimp Tools - 4959675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
4959675
Crimp Tools 4959675
TE Connectivity 91501-1 Crimp Tool

TE Connectivity 91501-1 Crimp Tool

Supplier's Site
Crimpers, Applicators, Presses - A30498-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30498-ND
Crimpers, Applicators, Presses A30498-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Micro Mate N Lok Contacts; Crimp Tool Type Amp Te Connectivity - 16H9487 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Micro Mate N Lok Contacts; Crimp Tool Type Amp Te Connectivity
16H9487
Crimp Tool, Micro Mate N Lok Contacts; Crimp Tool Type Amp Te Connectivity 16H9487
CRIMP TOOL, MICRO MATE N LOK CONTACTS; Crimp Tool Type:Hand; For Use With:AMP Micro MATE-N-LOK 24-20AWG Contacts; Product Range:-; Crimp Application:Contacts ; Crimp Size:24AWG to 22AWG RoHS Compliant: NA

CRIMP TOOL, MICRO MATE N LOK CONTACTS; Crimp Tool Type:Hand; For Use With:AMP Micro MATE-N-LOK 24-20AWG Contacts; Product Range:-; Crimp Application:Contacts; Crimp Size:24AWG to 22AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crmp Tool, 24-22Awg, Mate N Lok; Crimp Tool Type Amp Te Connectivity - 25M6336 - Newark, An Avnet Company
Chicago, IL, United States
Crmp Tool, 24-22Awg, Mate N Lok; Crimp Tool Type Amp Te Connectivity
25M6336
Crmp Tool, 24-22Awg, Mate N Lok; Crimp Tool Type Amp Te Connectivity 25M6336
CRMP TOOL, 24-22AWG, MATE N LOK; Crimp Tool Type:Hand; For Use With:AMP Micro MATE-N-LOK 24-20AWG Contacts; Product Range:-; SVHC:No SVHC (07-Jul-2017); Wire Area Size Max:0.6mm2; Wire Area Size Min:0.2mm2; Wire Size AWG Max:20AWG; RoHS Compliant: NA

CRMP TOOL, 24-22AWG, MATE N LOK; Crimp Tool Type:Hand; For Use With:AMP Micro MATE-N-LOK 24-20AWG Contacts; Product Range:-; SVHC:No SVHC (07-Jul-2017); Wire Area Size Max:0.6mm2; Wire Area Size Min:0.2mm2; Wire Size AWG Max:20AWG; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91501-1 4959675 A30498-ND 16H9487 25M6336
Product Name Hand Crimping Tools Crimp Tools Crimpers, Applicators, Presses Crimp Tool, Micro Mate N Lok Contacts; Crimp Tool Type Amp Te Connectivity Crmp Tool, 24-22Awg, Mate N Lok; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details