TE Connectivity Hand Crimping Tools 91500-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91500-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91500-1
Hand Crimping Tools 91500-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9907-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9907-ND
Crimpers, Applicators, Presses A9907-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
CERTICRIMP 2,SAHT UMNL20-14 - 70089846 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERTICRIMP 2,SAHT UMNL20-14
70089846
CERTICRIMP 2,SAHT UMNL20-14 70089846
CERTICRIMP 2,SAHT UMNL20-14

CERTICRIMP 2,SAHT UMNL20-14

Supplier's Site
Crimp Tool Ratchet, Universal Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity - 72C5746 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool Ratchet, Universal Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity
72C5746
Crimp Tool Ratchet, Universal Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity 72C5746
CRIMP TOOL RATCHET, UNIVERSAL MATE-N-LOK CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 20-14AWG Contacts; Product Range:-; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

CRIMP TOOL RATCHET, UNIVERSAL MATE-N-LOK CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 20-14AWG Contacts; Product Range:-; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91500-1 A9907-ND 70089846 72C5746
Product Name Hand Crimping Tools Crimpers, Applicators, Presses CERTICRIMP 2,SAHT UMNL20-14 Crimp Tool Ratchet, Universal Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633079-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707303-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details