2MM HM B22 154POS M 3.7MM Product overview: 914796 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-914796 can be used for catalog matching and distributor lookup.
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333273-914796
Category: Connectors, Interconnects>Backpl
Packaging: Tray
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Features: Shielded
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Connector Style: B 22
Standard Package: 32
Mounting: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-914796
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
2MM HM B22 154POS M 3.7MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 406-914796 | 2684-914796-ND | 1333273-914796 | 914796 |
| Product Name | Electronic Connector | Hard Metric, Standard | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard |
| Termination | Press-Fit | Press-Fit | Press-Fit |