TE Connectivity Hand Crimping Tools 91391-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : SDE SA Frame Assembly
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : SDE SA Frame Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91391-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91391-1
Hand Crimping Tools 91391-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : SDE SA Frame Assembly

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE SA Frame Assembly
Buy Now Datasheet
Crimpers, Applicators, Presses - A129585-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A129585-ND
Crimpers, Applicators, Presses A129585-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Micro Mate-N-Lok Pin & Socket Contacts; Crimp Tool Type Amp Te Connectivity - 54M5599 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Micro Mate-N-Lok Pin & Socket Contacts; Crimp Tool Type Amp Te Connectivity
54M5599
Crimp Tool, Micro Mate-N-Lok Pin & Socket Contacts; Crimp Tool Type Amp Te Connectivity 54M5599
CRIMP TOOL, MICRO MATE-N-LOK PIN & SOCKET CONTACTS; Crimp Tool Type:-; For Use With:Micro Mate-N-Lok Pin & Socket Contacts; Product Range:Te Connectivity / Amp 913; Crimp Size:30AWG to 20AWG RoHS Compliant: NA

CRIMP TOOL, MICRO MATE-N-LOK PIN & SOCKET CONTACTS; Crimp Tool Type:-; For Use With:Micro Mate-N-Lok Pin & Socket Contacts; Product Range:Te Connectivity / Amp 913; Crimp Size:30AWG to 20AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91391-1 A129585-ND 54M5599
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Micro Mate-N-Lok Pin & Socket Contacts; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1490413-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1633511-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details