TE Connectivity Hand Crimping Tools 91388-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91388-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91388-1
Hand Crimping Tools 91388-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A30667-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30667-ND
Crimpers, Applicators, Presses A30667-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tools - 4960338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
4960338
Crimp Tools 4960338
TE Connectivity 91388-1 Crimp Tool

TE Connectivity 91388-1 Crimp Tool

Supplier's Site
PRO-CRIMPER TOOL & DIE - 91388-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PRO-CRIMPER TOOL & DIE
91388-1
PRO-CRIMPER TOOL & DIE 91388-1
PRO-CRIMPER TOOL & DIE

PRO-CRIMPER TOOL & DIE

Buy Now
Tools - 91388-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91388-1
Tools 91388-1
PRO-CRIMPER TOOL & DIE

PRO-CRIMPER TOOL & DIE

Buy Now
Crimp Tool, Pro-Crimper Iii, 4.2Mm Contact System; Crimp Tool Type Amp Te Connectivity - 73M8245 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pro-Crimper Iii, 4.2Mm Contact System; Crimp Tool Type Amp Te Connectivity
73M8245
Crimp Tool, Pro-Crimper Iii, 4.2Mm Contact System; Crimp Tool Type Amp Te Connectivity 73M8245
CRIMP TOOL, PRO-CRIMPER III, 4.2MM CONTACT SYSTEM; Crimp Tool Type:Ratchet; For Use With:AMP 4.2MM 22-18AWG Contacts; Product Range:Te Connectivity / Amp 913; Crimp Application:Contacts ; Crimp Size:22AWG to 18AWG RoHS Compliant: NA

CRIMP TOOL, PRO-CRIMPER III, 4.2MM CONTACT SYSTEM; Crimp Tool Type:Ratchet; For Use With:AMP 4.2MM 22-18AWG Contacts; Product Range:Te Connectivity / Amp 913; Crimp Application:Contacts; Crimp Size:22AWG to 18AWG RoHS Compliant: NA

Supplier's Site
Pro-Crimper III; Crimps 4.2mm PE SeriesContacts; 22-18AWG - 70089886 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pro-Crimper III; Crimps 4.2mm PE SeriesContacts; 22-18AWG
70089886
Pro-Crimper III; Crimps 4.2mm PE SeriesContacts; 22-18AWG 70089886
Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System 4.2 mm × 4.2 mm Centerline Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire Positive Latch Feature Helps Prevent Disconnection Intermateable with Molex Mini-Fit Jr. Connectors

  • Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System
  • 4.2 mm × 4.2 mm Centerline
  • Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire
  • Positive Latch Feature Helps Prevent Disconnection
  • Intermateable with Molex Mini-Fit Jr. Connectors
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91388-1 A30667-ND 4960338 91388-1 91388-1 73M8245 70089886
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tools PRO-CRIMPER TOOL & DIE Tools Crimp Tool, Pro-Crimper Iii, 4.2Mm Contact System; Crimp Tool Type Amp Te Connectivity Pro-Crimper III; Crimps 4.2mm PE SeriesContacts; 22-18AWG
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803326-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633723-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details