TE Connectivity Hand Crimping Tools 91338-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91338-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91338-1
Hand Crimping Tools 91338-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A142027-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A142027-ND
Crimpers, Applicators, Presses A142027-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
Tools - 91338-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91338-1
Tools 91338-1
0.64 MM CONTACT PRO-CRIMPER

0.64 MM CONTACT PRO-CRIMPER

Buy Now
Hand Crimp Tool, 20-18Awg 0.64Mm Contact; Crimp Tool Type Amp Te Connectivity - 85W9991 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 20-18Awg 0.64Mm Contact; Crimp Tool Type Amp Te Connectivity
85W9991
Hand Crimp Tool, 20-18Awg 0.64Mm Contact; Crimp Tool Type Amp Te Connectivity 85W9991
HAND CRIMP TOOL, 20-18AWG 0.64MM CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP 0.64MM 20-18 AWG Contacts; Product Range:Te Connectivity / Amp 913 RoHS Compliant: NA

HAND CRIMP TOOL, 20-18AWG 0.64MM CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP 0.64MM 20-18 AWG Contacts; Product Range:Te Connectivity / Amp 913 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91338-1 A142027-ND 91338-1 85W9991
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Hand Crimp Tool, 20-18Awg 0.64Mm Contact; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1424909-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633511-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 013750-000 - TE Connectivity
Specs
Application / Connector Type General Application
View Details