TE Connectivity Hand Crimping Tools 91337-1

Description
Contact Features Contact Size : Size 16 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 91337-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
91337-1
Hand Crimping Tools 91337-1
Contact Features Contact Size : Size 16 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Contact Features


  • Contact Size : Size 16

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Battery, Manual, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A120119-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A120119-ND
Crimpers, Applicators, Presses A120119-ND
Hand Crimper Tool Contacts, Size 16

Hand Crimper Tool Contacts, Size 16

Buy Now Datasheet
Tools - 91337-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
91337-1
Tools 91337-1
SIZE 16 PRO-CRIMPER ASSY.

SIZE 16 PRO-CRIMPER ASSY.

Buy Now
TE Connectivity 91337-1 Pro-Crimper Hand Crimp Tool with Die Assembly for Ampseal 16 Ga. Contacts - 663 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 91337-1 Pro-Crimper Hand Crimp Tool with Die Assembly for Ampseal 16 Ga. Contacts
663
TE Connectivity 91337-1 Pro-Crimper Hand Crimp Tool with Die Assembly for Ampseal 16 Ga. Contacts 663
CERTI-CRIMP tool holder assemblies are designed to accept interchangeable crimping heads for various connector types. Each tool assembly consists of a body, cam, adjustable eccentric, pivot pin and ratchet that ensures a full crimp cycle is completed and includes an emergency ratchet release. TE Connectivity 91337-1 Pro-Crimper Hand Crimp Tool Category: Crimpers Manufacturer: TE Connectivity The tool features a frame with both a stationary and moving jaw and handle, with an adjustable ratchet that ensures full contact crimping The tool frame holds a die assembly with two crimping chambers 16 Ga. Contacts Crimps Size 16 Ampseal 16 Series Wire Range: 18-14 Ga. Ratcheting and Crimp height adjustment feature Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchang eable Crimp Form-Wire Barrel Type: Open Barrel - F CrimpStock numbers 864-7014 and 864-7023 are for use with Pneumatic Tooling Assemblies (TE part number 189721-1 & 189722-1) Stock number 864-6954 is for use with Pneumatic Tooling Assembly (TE part number 1490567-1)

CERTI-CRIMP tool holder assemblies are designed to accept interchangeable crimping heads for various connector types. Each tool assembly consists of a body, cam, adjustable eccentric, pivot pin and ratchet that ensures a full crimp cycle is completed and includes an emergency ratchet release.

  • TE Connectivity 91337-1 Pro-Crimper Hand Crimp Tool
  • Category: Crimpers
  • Manufacturer: TE Connectivity
  • The tool features a frame with both a stationary and moving jaw and handle, with an adjustable ratchet that ensures full contact crimping
  • The tool frame holds a die assembly with two crimping chambers
  • 16 Ga. Contacts
  • Crimps Size 16 Ampseal 16 Series
  • Wire Range: 18-14 Ga.
  • Ratcheting and Crimp height adjustment feature
  • Ratchet Configuration: Operator Releasable & Adjustable
  • Die Sets Type: Removable/Interchangeable
  • Crimp Form-Wire Barrel Type: Open Barrel - F
  • CrimpStock numbers 864-7014 and 864-7023 are for use with Pneumatic Tooling Assemblies (TE part number 189721-1 & 189722-1)
  • Stock number 864-6954 is for use with Pneumatic Tooling Assembly (TE part number 1490567-1)
Supplier's Site Datasheet
SIZE 16 PRO-CRIMPER ASSY. - 91337-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SIZE 16 PRO-CRIMPER ASSY.
91337-1
SIZE 16 PRO-CRIMPER ASSY. 91337-1
SIZE 16 PRO-CRIMPER ASSY.

SIZE 16 PRO-CRIMPER ASSY.

Buy Now
Crimp Tool, Ratchet, 18-14Awg; Crimp Tool Type Amp Te Connectivity - 16H9473 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 18-14Awg; Crimp Tool Type Amp Te Connectivity
16H9473
Crimp Tool, Ratchet, 18-14Awg; Crimp Tool Type Amp Te Connectivity 16H9473
CRIMP TOOL, RATCHET, 18-14AWG; Crimp Tool Type:Ratchet; For Use With:AMP 18-14AWG Contacts; Product Range:PRO-CRIMPER III Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 18-14AWG; Crimp Tool Type:Ratchet; For Use With:AMP 18-14AWG Contacts; Product Range:PRO-CRIMPER III Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Waytek, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 91337-1 A120119-ND 91337-1 663 91337-1 16H9473
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools TE Connectivity 91337-1 Pro-Crimper Hand Crimp Tool with Die Assembly for Ampseal 16 Ga. Contacts SIZE 16 PRO-CRIMPER ASSY. Crimp Tool, Ratchet, 18-14Awg; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803384-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1102855-4 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers