TE Connectivity Hook Up Wire 9124733001

Description
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1 Wire Size (AWG) : 18 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1 Wire Size (AWG) : 18 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9124733001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
9124733001
Hook Up Wire 9124733001
Body Features Conductor Material : Tin-Plated Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1 Wire Size (AWG) : 18 Other Product Source : UK Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 1
  • Wire Size (AWG) : 18

Other


  • Product Source : UK

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 9124733001
Product Name Hook Up Wire
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0933213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 14 AWG
View Details
Hook Up Wire - 080929-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Primary Wire - 1786063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details