TE Connectivity Hand Crimping Tools 90871-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRO-CRIMPER III Hand Crimping Tool Assembly 90871-1 is designed for crimping AMP contacts ranging from 20 AWG to 14 AWG. It features a tool frame with a stationary jaw and handle, a moving jaw, and an adjustable ratchet mechanism that ensures consistent crimping pressure. The die assembly includes both wire and insulation crimpers, as well as a locator assembly for precise positioning of contacts during crimping. This tool is suitable for low-volume applications and is intended for occasional use. It includes a crimp adjustment feature to ensure proper crimp height, and the tool's design allows for easy installation and removal of die sets. Regular maintenance is recommended to keep the tool and dies in optimal condition, and customer-replaceable parts are available for repair. Engineers should consider this tool for projects requiring reliable crimping of AMP contacts, particularly in environments where manual crimping is preferred.

Datasheet Summary
Powered by GS/AI

The PRO-CRIMPER III Hand Crimping Tool Assembly 90871-1 is designed for crimping AMP contacts ranging from 20 AWG to 14 AWG. It features a tool frame with a stationary jaw and handle, a moving jaw, and an adjustable ratchet mechanism that ensures consistent crimping pressure. The die assembly includes both wire and insulation crimpers, as well as a locator assembly for precise positioning of contacts during crimping. This tool is suitable for low-volume applications and is intended for occasional use. It includes a crimp adjustment feature to ensure proper crimp height, and the tool's design allows for easy installation and removal of die sets. Regular maintenance is recommended to keep the tool and dies in optimal condition, and customer-replaceable parts are available for repair. Engineers should consider this tool for projects requiring reliable crimping of AMP contacts, particularly in environments where manual crimping is preferred.

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90871-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90871-1
Hand Crimping Tools 90871-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9818-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9818-ND
Crimpers, Applicators, Presses A9818-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
PRO-CRIMPER III; 20-14AWG - 70089884 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER III; 20-14AWG
70089884
PRO-CRIMPER III; 20-14AWG 70089884
PRO-CRIMPER III; 20-14AWG

PRO-CRIMPER III; 20-14AWG

Supplier's Site
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity - 96F9722 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
96F9722
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity 96F9722
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP 0.093 20-14AWG Contacts; Product Range:Te Connectivity / Amp 908; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP 0.093 20-14AWG Contacts; Product Range:Te Connectivity / Amp 908; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90871-1 A9818-ND 70089884 96F9722
Product Name Hand Crimping Tools Crimpers, Applicators, Presses PRO-CRIMPER III; 20-14AWG Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1055466-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803260-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803396-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details