TE Connectivity
Splices
908701-000
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Wire Size (MMSQ) : .39 - .68 Wire Size (AWG) : 22 - 18
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Wire Size (MMSQ) : .39 - .68 Wire Size (AWG) : 22 - 18
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Wire Size (MMSQ) : .39 - .68 Wire Size (AWG) : 22 - 18
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Base Material : Copper
Dimensions
- Wire Size (MMSQ) : .39 - .68
- Wire Size (AWG) : 22 - 18
Industry Standards
- Government Qualified Splice : No
Packaging Features
- Packaging Method : Bag/Box
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
908701-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
20 to 27 AWG
View Details
Features
RoHS
North American
12 to 16 AWG
International
0.9500 to 3.37 mm2
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details