TE Connectivity Hand Crimping Tools 90870-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90870-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90870-1
Hand Crimping Tools 90870-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9819-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9819-ND
Crimpers, Applicators, Presses A9819-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity - 92F9062 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
92F9062
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity 92F9062
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP 0.062 24-30AWG Contacts; Product Range:Te Connectivity / Amp 908; Crimp Size:30AWG to 24AWG RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP 0.062 24-30AWG Contacts; Product Range:Te Connectivity / Amp 908; Crimp Size:30AWG to 24AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90870-1 A9819-ND 92F9062
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1102855-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers
Tools - 1-1633961-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details