TE Connectivity Hand Crimping Tools 90800-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90800-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90800-1
Hand Crimping Tools 90800-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimp Tools - 3148032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
3148032
Crimp Tools 3148032
TE Connectivity 90800-1 Crimp Tool

TE Connectivity 90800-1 Crimp Tool

Supplier's Site
Crimpers, Applicators, Presses - A9815-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9815-ND
Crimpers, Applicators, Presses A9815-ND
Hand Crimper Tool D-Sub Contacts

Hand Crimper Tool D-Sub Contacts

Buy Now Datasheet
Tools - 90800-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
90800-1
Tools 90800-1
PROCRIMPER TOOL & DIE

PROCRIMPER TOOL & DIE

Buy Now
PROCRIMPER TOOL & DIE - 90800-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PROCRIMPER TOOL & DIE
90800-1
PROCRIMPER TOOL & DIE 90800-1
PROCRIMPER TOOL & DIE

PROCRIMPER TOOL & DIE

Buy Now
PRO-CRIMPER II TOOL - 70089818 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER II TOOL
70089818
PRO-CRIMPER II TOOL 70089818
PRO-CRIMPER II TOOL

PRO-CRIMPER II TOOL

Supplier's Site
Crimp Tool, Crimp Contacts; Crimp Tool Type Amp Te Connectivity - 96F9838 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Crimp Contacts; Crimp Tool Type Amp Te Connectivity
96F9838
Crimp Tool, Crimp Contacts; Crimp Tool Type Amp Te Connectivity 96F9838
CRIMP TOOL, CRIMP CONTACTS; Crimp Tool Type:Hand; For Use With:AMPLIMITE 28-22AWG D Sub Contacts; Product Range:-; Crimp Size:28AWG to 22AWG RoHS Compliant: NA

CRIMP TOOL, CRIMP CONTACTS; Crimp Tool Type:Hand; For Use With:AMPLIMITE 28-22AWG D Sub Contacts; Product Range:-; Crimp Size:28AWG to 22AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Hdp22; Crimp Tool Type Amp Te Connectivity - 19J6943 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Hdp22; Crimp Tool Type Amp Te Connectivity
19J6943
Crimp Tool, Hdp22; Crimp Tool Type Amp Te Connectivity 19J6943
CRIMP TOOL, HDP22; Crimp Tool Type:Ratchet; For Use With:AMPLIMITE 28-22AWG D Sub Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

CRIMP TOOL, HDP22; Crimp Tool Type:Ratchet; For Use With:AMPLIMITE 28-22AWG D Sub Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90800-1 3148032 A9815-ND 90800-1 90800-1 70089818 96F9838 19J6943
Product Name Hand Crimping Tools Crimp Tools Crimpers, Applicators, Presses Tools PROCRIMPER TOOL & DIE PRO-CRIMPER II TOOL Crimp Tool, Crimp Contacts; Crimp Tool Type Amp Te Connectivity Crimp Tool, Hdp22; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803015-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803326-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details