TE Connectivity Hand Crimping Tools 90760-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90760-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90760-1
Hand Crimping Tools 90760-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimp Tools - 3661844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
3661844
Crimp Tools 3661844
TE Connectivity 90760-1 Crimp Tool

TE Connectivity 90760-1 Crimp Tool

Supplier's Site
Crimpers, Applicators, Presses - A25586-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A25586-ND
Crimpers, Applicators, Presses A25586-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Swedesboro, NJ, United States
Tools
90760-1
Tools 90760-1
PROCRIMP TL W/DIE MIN UNIV MNL

PROCRIMP TL W/DIE MIN UNIV MNL

Buy Now
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL W/DIE MIN UNIV MNL, 20-18/16/(2) - 70090006 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL W/DIE MIN UNIV MNL, 20-18/16/(2)
70090006
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL W/DIE MIN UNIV MNL, 20-18/16/(2) 70090006
The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification.

The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification.

Supplier's Site
Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 20-16Awg; Crimp Tool Type Amp Te Connectivity - 52F6270 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 20-16Awg; Crimp Tool Type Amp Te Connectivity
52F6270
Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 20-16Awg; Crimp Tool Type Amp Te Connectivity 52F6270
CRIMP TOOL, PRO-CRIMPER III, MINI UNIVERSAL MATE-N-LOK CONTACTS, 20-16AWG; Crimp Tool Type:-; For Use With:Mini Universal Mate-N-Lok Contacts, 20-16 AWG; Product Range:Te Connectivity / Amp 907; Crimp Size:20AWG to 16AWG RoHS Compliant: NA

CRIMP TOOL, PRO-CRIMPER III, MINI UNIVERSAL MATE-N-LOK CONTACTS, 20-16AWG; Crimp Tool Type:-; For Use With:Mini Universal Mate-N-Lok Contacts, 20-16 AWG; Product Range:Te Connectivity / Amp 907; Crimp Size:20AWG to 16AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90760-1 3661844 A25586-ND 90760-1 70090006 52F6270
Product Name Hand Crimping Tools Crimp Tools Crimpers, Applicators, Presses Tools PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL W/DIE MIN UNIV MNL, 20-18/16/(2) Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 20-16Awg; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803457-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details