TE Connectivity Hand Crimping Tools 90759-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90759-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90759-1
Hand Crimping Tools 90759-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Tools - 90759-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
90759-1
Tools 90759-1
PROCRIMP TL W/DIE MIN UNIV MNL

PROCRIMP TL W/DIE MIN UNIV MNL

Buy Now
Crimpers, Applicators, Presses - A25585-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A25585-ND
Crimpers, Applicators, Presses A25585-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tools - 3661838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
3661838
Crimp Tools 3661838
TE Connectivity 90759-1 Crimp Tool

TE Connectivity 90759-1 Crimp Tool

Supplier's Site
Pro-Crimper III Hand Tool with Die; ForMini-Universal Mate-N-Lok - 70089914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pro-Crimper III Hand Tool with Die; ForMini-Universal Mate-N-Lok
70089914
Pro-Crimper III Hand Tool with Die; ForMini-Universal Mate-N-Lok 70089914
The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification.

The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification.

Supplier's Site
Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 22-18Awg; Crimp Tool Type Amp Te Connectivity - 52F6269 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 22-18Awg; Crimp Tool Type Amp Te Connectivity
52F6269
Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 22-18Awg; Crimp Tool Type Amp Te Connectivity 52F6269
CRIMP TOOL, PRO-CRIMPER III, MINI UNIVERSAL MATE-N-LOK CONTACTS, 22-18AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 22-18AWG Contacts; Product Range:-; Crimp Size:22AWG to 18AWG RoHS Compliant: NA

CRIMP TOOL, PRO-CRIMPER III, MINI UNIVERSAL MATE-N-LOK CONTACTS, 22-18AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 22-18AWG Contacts; Product Range:-; Crimp Size:22AWG to 18AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Mini Mate N Lock, 22-18 Awg; Crimp Tool Type Amp Te Connectivity - 25M6034 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Mini Mate N Lock, 22-18 Awg; Crimp Tool Type Amp Te Connectivity
25M6034
Crimp Tool, Mini Mate N Lock, 22-18 Awg; Crimp Tool Type Amp Te Connectivity 25M6034
CRIMP TOOL, MINI MATE N LOCK, 22-18 AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 22-18AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018); Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: NA

CRIMP TOOL, MINI MATE N LOCK, 22-18 AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 22-18AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018); Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90759-1 90759-1 A25585-ND 3661838 70089914 52F6269
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses Crimp Tools Pro-Crimper III Hand Tool with Die; ForMini-Universal Mate-N-Lok Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 22-18Awg; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633710-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1583690-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1729698-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details