TE Connectivity Hand Crimping Tools 90575-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90575-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90575-1
Hand Crimping Tools 90575-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A25419-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A25419-ND
Crimpers, Applicators, Presses A25419-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Pro-Crimper Iii Hand Crimping Tool Assembly; Crimp Tool Type Amp Te Connectivity - 96F9719 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Crimper Iii Hand Crimping Tool Assembly; Crimp Tool Type Amp Te Connectivity
96F9719
Pro-Crimper Iii Hand Crimping Tool Assembly; Crimp Tool Type Amp Te Connectivity 96F9719
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; Crimp Tool Type:Ratchet; For Use With:AMP Commercial MATE-N-LOK 20-14AWG Contacts; Product Range:Te Connectivity / Amp 905; Colour:Blue; Crimp Application:Contacts RoHS Compliant: NA

PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; Crimp Tool Type:Ratchet; For Use With:AMP Commercial MATE-N-LOK 20-14AWG Contacts; Product Range:Te Connectivity / Amp 905; Colour:Blue; Crimp Application:Contacts RoHS Compliant: NA

Supplier's Site
PRO-CRIMPER III MATE-N-LOK CRIMP TOOL WITH DIE ASSEMBLY; 20-14 AWG - 70089689 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER III MATE-N-LOK CRIMP TOOL WITH DIE ASSEMBLY; 20-14 AWG
70089689
PRO-CRIMPER III MATE-N-LOK CRIMP TOOL WITH DIE ASSEMBLY; 20-14 AWG 70089689
The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification. Tyco Electronics offers a variety of tools to satisfy your performance requirements.

The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification. Tyco Electronics offers a variety of tools to satisfy your performance requirements.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90575-1 A25419-ND 96F9719 70089689
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Pro-Crimper Iii Hand Crimping Tool Assembly; Crimp Tool Type Amp Te Connectivity PRO-CRIMPER III MATE-N-LOK CRIMP TOOL WITH DIE ASSEMBLY; 20-14 AWG
Application / Connector Type General Application Rectangular Contacts Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1338223-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details