TE Connectivity Hand Crimping Tools 90574-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90574-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90574-1
Hand Crimping Tools 90574-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Tools - 90574-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
90574-1
Tools 90574-1
ASSY PRO-CRIMPER COMM M-N-LOCK

ASSY PRO-CRIMPER COMM M-N-LOCK

Buy Now
Crimpers, Applicators, Presses - A25418-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A25418-ND
Crimpers, Applicators, Presses A25418-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Hand Crimp Tool Assembly, Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity - 96F9718 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool Assembly, Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity
96F9718
Hand Crimp Tool Assembly, Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity 96F9718
HAND CRIMP TOOL ASSEMBLY, MATE-N-LOK CONTACTS; Crimp Tool Type:Hand; For Use With:AMP Universal MATE-N-LOK 18-24AWG Contacts; Product Range:-; Colour:Blue; Crimp Application:Contacts ; Crimp Size:24AWG to 18AWG RoHS Compliant: NA

HAND CRIMP TOOL ASSEMBLY, MATE-N-LOK CONTACTS; Crimp Tool Type:Hand; For Use With:AMP Universal MATE-N-LOK 18-24AWG Contacts; Product Range:-; Colour:Blue; Crimp Application:Contacts; Crimp Size:24AWG to 18AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, 20-18Awg; Crimp Tool Type Amp Te Connectivity - 25M6018 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, 20-18Awg; Crimp Tool Type Amp Te Connectivity
25M6018
Crimp Tool, 20-18Awg; Crimp Tool Type Amp Te Connectivity 25M6018
CRIMP TOOL, 20-18AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 18-24AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018); Crimp Application:18AWG to 20AWG Terminals; Wire Size AWG Max:18AWG; Wire Size AWG RoHS Compliant: NA

CRIMP TOOL, 20-18AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 18-24AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018); Crimp Application:18AWG to 20AWG Terminals; Wire Size AWG Max:18AWG; Wire Size AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90574-1 90574-1 A25418-ND 96F9718 25M6018
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses Hand Crimp Tool Assembly, Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity Crimp Tool, 20-18Awg; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633713-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details