TE Connectivity Cable Transitions & Breakouts 905637-000

Description
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 067 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 067 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 905637-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
905637-000
Cable Transitions & Breakouts 905637-000
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 067 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Polyolefin Flexible Modified
  • Material Code : 4
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 5

Dimensions


  • Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Code : 86
  • Adhesive Options : /86 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 562A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 067

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 905637-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003942-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0424744001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
Heat Shrink Tubing - 062600-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details