TE Connectivity Hand Crimping Tools 90548-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90548-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90548-1
Hand Crimping Tools 90548-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Battery, Manual, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Tools - 90548-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
90548-1
Tools 90548-1
ASSY PRO-CRIMPER UNIV M-N-L

ASSY PRO-CRIMPER UNIV M-N-L

Buy Now
Crimpers, Applicators, Presses - A25159-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A25159-ND
Crimpers, Applicators, Presses A25159-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tools - 7829108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
7829108
Crimp Tools 7829108
TE Connectivity 90548-1 Crimp Tool

TE Connectivity 90548-1 Crimp Tool

Supplier's Site
PRO-CRIMPER II FOR CONTACTS ON 24-18 AWG - 70089827 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER II FOR CONTACTS ON 24-18 AWG
70089827
PRO-CRIMPER II FOR CONTACTS ON 24-18 AWG 70089827
PRO-CRIMPER II FOR CONTACTS ON 24-18 AWG

PRO-CRIMPER II FOR CONTACTS ON 24-18 AWG

Supplier's Site
Crimp Tool, Universal Mat N Lok Contact; Crimp Tool Type Amp Te Connectivity - 96F9716 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Universal Mat N Lok Contact; Crimp Tool Type Amp Te Connectivity
96F9716
Crimp Tool, Universal Mat N Lok Contact; Crimp Tool Type Amp Te Connectivity 96F9716
CRIMP TOOL, UNIVERSAL MAT N LOK CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 18-24AWG Contacts; Product Range:Te Connectivity / Amp 905; Crimp Size:24AWG to 18AWG RoHS Compliant: NA

CRIMP TOOL, UNIVERSAL MAT N LOK CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 18-24AWG Contacts; Product Range:Te Connectivity / Amp 905; Crimp Size:24AWG to 18AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90548-1 90548-1 A25159-ND 7829108 70089827 96F9716
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses Crimp Tools PRO-CRIMPER II FOR CONTACTS ON 24-18 AWG Crimp Tool, Universal Mat N Lok Contact; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633510-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1673600-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details