TE Connectivity Hand Crimping Tools 90547-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90547-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90547-1
Hand Crimping Tools 90547-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A25161-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A25161-ND
Crimpers, Applicators, Presses A25161-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools - 90547-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
90547-1
Tools 90547-1
ASSY PRO-CRIMPER UNIV M-N-L

ASSY PRO-CRIMPER UNIV M-N-L

Buy Now
ASSY PRO-CRIMPER UNIV M-N-L - 90547-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
ASSY PRO-CRIMPER UNIV M-N-L
90547-1
ASSY PRO-CRIMPER UNIV M-N-L 90547-1
ASSY PRO-CRIMPER UNIV M-N-L

ASSY PRO-CRIMPER UNIV M-N-L

Buy Now
Crimp Tools - 7821113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
7821113
Crimp Tools 7821113
Crimper,Ratchet,20-1 4AWG,UniversalMNL

Crimper,Ratchet,20-14AWG,UniversalMNL

Supplier's Site
Hand Crimp Tool, Pro-Crimper Iii, Universal Mate-N-Lok Contacts, 20-14Awg; Crimp Tool Type Amp Te Connectivity - 52F6273 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, Pro-Crimper Iii, Universal Mate-N-Lok Contacts, 20-14Awg; Crimp Tool Type Amp Te Connectivity
52F6273
Hand Crimp Tool, Pro-Crimper Iii, Universal Mate-N-Lok Contacts, 20-14Awg; Crimp Tool Type Amp Te Connectivity 52F6273
HAND CRIMP TOOL, PRO-CRIMPER III, UNIVERSAL MATE-N-LOK CONTACTS, 20-14AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 20-14AWG Contacts; Product Range:Te Connectivity / Amp 905; Crimp Size:30AWG to 24AWG RoHS Compliant: NA

HAND CRIMP TOOL, PRO-CRIMPER III, UNIVERSAL MATE-N-LOK CONTACTS, 20-14AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 20-14AWG Contacts; Product Range:Te Connectivity / Amp 905; Crimp Size:30AWG to 24AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Ratchet, 20-14Awg Rohs Compliant Amp Te Connectivity - 70AH7900 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 20-14Awg Rohs Compliant Amp Te Connectivity
70AH7900
Crimp Tool, Ratchet, 20-14Awg Rohs Compliant Amp Te Connectivity 70AH7900
CRIMP TOOL, RATCHET, 20-14AWG ROHS COMPLIANT: NA

CRIMP TOOL, RATCHET, 20-14AWG ROHS COMPLIANT: NA

Supplier's Site
PRO-CRIMPER II - 70089829 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER II
70089829
PRO-CRIMPER II 70089829
PRO-CRIMPER II

PRO-CRIMPER II

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90547-1 A25161-ND 90547-1 90547-1 7821113 52F6273 70AH7900 70089829
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools ASSY PRO-CRIMPER UNIV M-N-L Crimp Tools Hand Crimp Tool, Pro-Crimper Iii, Universal Mate-N-Lok Contacts, 20-14Awg; Crimp Tool Type Amp Te Connectivity Crimp Tool, Ratchet, 20-14Awg Rohs Compliant Amp Te Connectivity PRO-CRIMPER II
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633730-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details