TE Connectivity Hand Crimping Tools 90546-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90546-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90546-1
Hand Crimping Tools 90546-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Battery, Manual, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A25160-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A25160-ND
Crimpers, Applicators, Presses A25160-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tools - 7821104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
7821104
Crimp Tools 7821104
Crimper,Ratchet,20-1 4AWG,UniversalMNL

Crimper,Ratchet,20-14AWG,UniversalMNL

Supplier's Site
Tools - 90546-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
90546-1
Tools 90546-1
ASSY PRO-CRIMPER UNIV M-N-L

ASSY PRO-CRIMPER UNIV M-N-L

Buy Now
ASSY PRO-CRIMPER UNIV M-N-L - 90546-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
ASSY PRO-CRIMPER UNIV M-N-L
90546-1
ASSY PRO-CRIMPER UNIV M-N-L 90546-1
ASSY PRO-CRIMPER UNIV M-N-L

ASSY PRO-CRIMPER UNIV M-N-L

Buy Now
PRO-CRIMPER II, FOR CONTACTS ON 20-14 AWG - 70089828 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER II, FOR CONTACTS ON 20-14 AWG
70089828
PRO-CRIMPER II, FOR CONTACTS ON 20-14 AWG 70089828
PRO-CRIMPER II, FOR CONTACTS ON 20-14 AWG

PRO-CRIMPER II, FOR CONTACTS ON 20-14 AWG

Supplier's Site
Tool, Hand Crimp, Tyco Universal-Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity - 96F9717 - Newark, An Avnet Company
Chicago, IL, United States
Tool, Hand Crimp, Tyco Universal-Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity
96F9717
Tool, Hand Crimp, Tyco Universal-Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity 96F9717
TOOL, HAND CRIMP, TYCO UNIVERSAL-MATE-N-LOK CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 20-14AWG Contacts; Product Range:Te Connectivity / Amp 905; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

TOOL, HAND CRIMP, TYCO UNIVERSAL-MATE-N-LOK CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 20-14AWG Contacts; Product Range:Te Connectivity / Amp 905; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90546-1 A25160-ND 7821104 90546-1 90546-1 70089828 96F9717
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tools Tools ASSY PRO-CRIMPER UNIV M-N-L PRO-CRIMPER II, FOR CONTACTS ON 20-14 AWG Tool, Hand Crimp, Tyco Universal-Mate-N-Lok Contacts; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 114010-ZZ - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers
Tools - 1-1333281-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details