TE Connectivity Compression Connectors 905376-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 23.8 MM  [.937 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 31.9 MM  [1.25 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Length : 222 MM  [8.74 INCH ] Lug Width : 46 MM  [1.811 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 23.8 MM  [.937 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 31.9 MM  [1.25 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Length : 222 MM  [8.74 INCH ] Lug Width : 46 MM  [1.811 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 905376-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
905376-000
Compression Connectors 905376-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 23.8 MM  [.937 INCH ] Barrel Length : 90 MM  [3.543 INCH ] Barrel Outside Diameter : 31.9 MM  [1.25 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Length : 222 MM  [8.74 INCH ] Lug Width : 46 MM  [1.811 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 0

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 23.8 MM  [.937 INCH ]
  • Barrel Length : 90 MM  [3.543 INCH ]
  • Barrel Outside Diameter : 31.9 MM  [1.25 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 300
  • Compatible Conductor Range (AWGKC) : 600 - 600
  • Lug Length : 222 MM  [8.74 INCH ]
  • Lug Width : 46 MM  [1.811 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 905376-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details