TE Connectivity Heat Shrink Boots 904734-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 10 MM , 7 MM , 11 MM  [.27 INCH , .39 INCH , .35 INCH , .31 INCH , .43 INCH ] Compatible Cable Diameter Range : 6.6 - 15.6 MM  [.26 - .614 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 10 MM , 7 MM , 11 MM  [.27 INCH , .39 INCH , .35 INCH , .31 INCH , .43 INCH ] Compatible Cable Diameter Range : 6.6 - 15.6 MM  [.26 - .614 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 904734-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
904734-000
Heat Shrink Boots 904734-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 10 MM , 7 MM , 11 MM  [.27 INCH , .39 INCH , .35 INCH , .31 INCH , .43 INCH ] Compatible Cable Diameter Range : 6.6 - 15.6 MM  [.26 - .614 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 9 MM , 10 MM , 7 MM , 11 MM  [.27 INCH , .39 INCH , .35 INCH , .31 INCH , .43 INCH ]
  • Compatible Cable Diameter Range : 6.6 - 15.6 MM  [.26 - .614 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type I

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 904734-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
904734-000
shrink tube 904734-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 904734-000 904734-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 011551-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details