TE Connectivity Heat Shrink Caps 904391-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 10.2 MM  [.4 INCH ] Recovered Inside Diameter (Max) : 4.6 MM  [.18 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Wall Thickness : Medium Other Adhesive Code : /225 Precoat Molded Part Shape Code : 101A Size Code : 31 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Good
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 10.2 MM  [.4 INCH ] Recovered Inside Diameter (Max) : 4.6 MM  [.18 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Wall Thickness : Medium Other Adhesive Code : /225 Precoat Molded Part Shape Code : 101A Size Code : 31 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Good
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 904391-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
904391-000
Heat Shrink Caps 904391-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 10.2 MM  [.4 INCH ] Recovered Inside Diameter (Max) : 4.6 MM  [.18 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Wall Thickness : Medium Other Adhesive Code : /225 Precoat Molded Part Shape Code : 101A Size Code : 31 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Good

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Dimensions


  • Expanded Inside Diameter (Min) : 10.2 MM  [.4 INCH ]
  • Recovered Inside Diameter (Max) : 4.6 MM  [.18 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ]
  • Wall Thickness : Medium

Other


  • Adhesive Code : /225 Precoat
  • Molded Part Shape Code : 101A
  • Size Code : 31

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Good
Buy Now Datasheet
shrink tube - 904391-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
904391-000
shrink tube 904391-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 904391-000 904391-000
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 085193P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0555822005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers