TE Connectivity Hook Up Wire 9041013001

Description
Body Features Conductor Material : Solid Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .78 MM  [.031 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Solid Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .78 MM  [.031 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9041013001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
9041013001
Hook Up Wire 9041013001
Body Features Conductor Material : Solid Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .78 MM  [.031 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Special Construction Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Solid Silver-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ]
  • Outside Cable Diameter : .78 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Special Construction

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - 9041013001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 9041013001 9041013001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1830133001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 162288-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 141931-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details
2 suppliers