TE Connectivity Heat Shrink Boots 903960-006

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 40 mm, 1.26 in, 1.42 in, 1.57 in, 1.5 in, 1.34 in, 34 mm, 36 mm, 38 mm, 32 mm Wire/Cable Outside Diameter : 11 mm, 20 mm, .43 in, .63 in, .79 in, .71 in, 12 mm, 16 mm, 14 mm, .55 in, .47 in, 18 mm Industry Standards Approved Standards : MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 40 mm, 1.26 in, 1.42 in, 1.57 in, 1.5 in, 1.34 in, 34 mm, 36 mm, 38 mm, 32 mm Wire/Cable Outside Diameter : 11 mm, 20 mm, .43 in, .63 in, .79 in, .71 in, 12 mm, 16 mm, 14 mm, .55 in, .47 in, 18 mm Industry Standards Approved Standards : MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 903960-006 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
903960-006
Heat Shrink Boots 903960-006
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 40 mm, 1.26 in, 1.42 in, 1.57 in, 1.5 in, 1.34 in, 34 mm, 36 mm, 38 mm, 32 mm Wire/Cable Outside Diameter : 11 mm, 20 mm, .43 in, .63 in, .79 in, .71 in, 12 mm, 16 mm, 14 mm, .55 in, .47 in, 18 mm Industry Standards Approved Standards : MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 40 mm, 1.26 in, 1.42 in, 1.57 in, 1.5 in, 1.34 in, 34 mm, 36 mm, 38 mm, 32 mm
  • Wire/Cable Outside Diameter : 11 mm, 20 mm, .43 in, .63 in, .79 in, .71 in, 12 mm, 16 mm, 14 mm, .55 in, .47 in, 18 mm

Industry Standards


  • Approved Standards : MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 903960-006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
903960-006
shrink tube 903960-006
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 903960-006 903960-006
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 011551-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 098277-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details